Vishay Intertechnology, Inc. RES 93.1K OHM 1/8W 1% AXIAL RNC55H9312FPRSL

Description
RES 93.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/8W 1% AXIAL - RNC55H9312FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/8W 1% AXIAL
RNC55H9312FPRSL
RES 93.1K OHM 1/8W 1% AXIAL RNC55H9312FPRSL
RES 93.1Kohm 1/8W 1% AXIAL

RES 93.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9312FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9312FPRSL-ND
Through Hole Resistors RNC55H9312FPRSL-ND
93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9312FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9312FPRSL
Through Hole Resistors RNC55H9312FPRSL
RES 93.1K OHM 1/8W 1% AXIAL

RES 93.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9312FPRSL RNC55H9312FPRSL-ND RNC55H9312FPRSL
Product Name RES 93.1K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 93100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details