Vishay Intertechnology, Inc. RES 93.1K OHM 1/8W 1% AXIAL RNC55H9312FMBSL

Description
RES 93.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/8W 1% AXIAL - RNC55H9312FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/8W 1% AXIAL
RNC55H9312FMBSL
RES 93.1K OHM 1/8W 1% AXIAL RNC55H9312FMBSL
RES 93.1Kohm 1/8W 1% AXIAL

RES 93.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9312FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9312FMBSL-ND
Through Hole Resistors RNC55H9312FMBSL-ND
93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9312FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9312FMBSL
Through Hole Resistors RNC55H9312FMBSL
RES 93.1K OHM 1/8W 1% AXIAL

RES 93.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9312FMBSL RNC55H9312FMBSL-ND RNC55H9312FMBSL
Product Name RES 93.1K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 93100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details