Vishay Intertechnology, Inc. RES 920 OHM 1/8W .1% AXIAL RNC55H9200BRB14

Description
RES 920ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 920ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 920 OHM 1/8W .1% AXIAL - RNC55H9200BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 920 OHM 1/8W .1% AXIAL
RNC55H9200BRB14
RES 920 OHM 1/8W .1% AXIAL RNC55H9200BRB14
RES 920ohm 1/8W .1% AXIAL

RES 920ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9200BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9200BRB14-ND
Through Hole Resistors RNC55H9200BRB14-ND
920 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

920 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9200BRB14 RNC55H9200BRB14-ND
Product Name RES 920 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 920 ohms 920 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers