Vishay Intertechnology, Inc. RES 91K OHM 1/8W .1% AXIAL RNC55H9102BSB14

Description
RES 91Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 91Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 1/8W .1% AXIAL - RNC55H9102BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 1/8W .1% AXIAL
RNC55H9102BSB14
RES 91K OHM 1/8W .1% AXIAL RNC55H9102BSB14
RES 91Kohm 1/8W .1% AXIAL

RES 91Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9102BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9102BSB14-ND
Through Hole Resistors RNC55H9102BSB14-ND
91 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

91 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9102BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9102BSB14
Through Hole Resistors RNC55H9102BSB14
RES 91K OHM 1/8W .1% AXIAL

RES 91K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9102BSB14 RNC55H9102BSB14-ND RNC55H9102BSB14
Product Name RES 91K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 91000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers