The RNC55H9101BSB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a power rating of 0.125W at 70°C and a maximum working voltage of 200V. The resistor is available in a resistance range from 10Ω to 2MΩ, with a tolerance of ±0.1%, ±0.5%, or ±1%, depending on the specific characteristics. This resistor exhibits a low noise level of -40 dB and has a temperature coefficient of ±50 ppm/°C. It operates effectively within a temperature range of -65°C to +175°C and is encapsulated in a specially formulated epoxy for moisture protection. The leads are solder-coated copper, ensuring compatibility with soldering and welding processes. Engineers seeking reliable resistors for military or high-reliability applications may find this product suitable due to its rigorous testing and qualification standards.
9.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 9.1Kohm 1/8W .1% AXIAL
RES 9.1K OHM 1/8W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H9101BSB14-ND | RNC55H9101BSB14 | RNC55H9101BSB14 |
| Product Name | Through Hole Resistors | RES 9.1K OHM 1/8W .1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |