Vishay Intertechnology, Inc. RES 90.9 OHM 1/8W 1% AXIAL RNC55H90R9FSRSL

Description
RES 90.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/8W 1% AXIAL - RNC55H90R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/8W 1% AXIAL
RNC55H90R9FSRSL
RES 90.9 OHM 1/8W 1% AXIAL RNC55H90R9FSRSL
RES 90.9ohm 1/8W 1% AXIAL

RES 90.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H90R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H90R9FSRSL-ND
Through Hole Resistors RNC55H90R9FSRSL-ND
90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H90R9FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H90R9FSRSL
Through Hole Resistors RNC55H90R9FSRSL
RES 90.9 OHM 1/8W 1% AXIAL

RES 90.9 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H90R9FSRSL RNC55H90R9FSRSL-ND RNC55H90R9FSRSL
Product Name RES 90.9 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details