Vishay Intertechnology, Inc. RES 90.9 OHM 1/8W .1% AXIAL RNC55H90R9BSRE6

Description
RES 90.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/8W .1% AXIAL - RNC55H90R9BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/8W .1% AXIAL
RNC55H90R9BSRE6
RES 90.9 OHM 1/8W .1% AXIAL RNC55H90R9BSRE6
RES 90.9ohm 1/8W .1% AXIAL

RES 90.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H90R9BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H90R9BSRE6-ND
Through Hole Resistors RNC55H90R9BSRE6-ND
90.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H90R9BSRE6 RNC55H90R9BSRE6-ND
Product Name RES 90.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers