Vishay Intertechnology, Inc. Through Hole Resistors RNC55H90R6FPB14

Description
90.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
90.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H90R6FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H90R6FPB14-ND
Through Hole Resistors RNC55H90R6FPB14-ND
90.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 90.6 OHM 1/8W 1% AXIAL - RNC55H90R6FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.6 OHM 1/8W 1% AXIAL
RNC55H90R6FPB14
RES 90.6 OHM 1/8W 1% AXIAL RNC55H90R6FPB14
RES 90.6ohm 1/8W 1% AXIAL

RES 90.6ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H90R6FPB14-ND RNC55H90R6FPB14
Product Name Through Hole Resistors RES 90.6 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 90.6 ohms 90.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers