Vishay Intertechnology, Inc. RES 909K OHM 1/8W 1% AXIAL RNC55H9093FPBSL

Description
RES 909Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 909Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM 1/8W 1% AXIAL - RNC55H9093FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1/8W 1% AXIAL
RNC55H9093FPBSL
RES 909K OHM 1/8W 1% AXIAL RNC55H9093FPBSL
RES 909Kohm 1/8W 1% AXIAL

RES 909Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9093FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9093FPBSL-ND
Through Hole Resistors RNC55H9093FPBSL-ND
909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9093FPBSL RNC55H9093FPBSL-ND
Product Name RES 909K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers