Vishay Intertechnology, Inc. RES 90.9K OHM 1/8W 1% AXIAL RNC55H9092FSBSL

Description
RES 90.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/8W 1% AXIAL - RNC55H9092FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/8W 1% AXIAL
RNC55H9092FSBSL
RES 90.9K OHM 1/8W 1% AXIAL RNC55H9092FSBSL
RES 90.9Kohm 1/8W 1% AXIAL

RES 90.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9092FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9092FSBSL-ND
Through Hole Resistors RNC55H9092FSBSL-ND
90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9092FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9092FSBSL
Through Hole Resistors RNC55H9092FSBSL
RES 90.9K OHM 1/8W 1% AXIAL

RES 90.9K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9092FSBSL RNC55H9092FSBSL-ND RNC55H9092FSBSL
Product Name RES 90.9K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details