Vishay Intertechnology, Inc. MF,1/8W,90.9K ,1%,50PPM,S/.001%,BULK RNC55H9092FSB14

Description
MF,1/8W,90.9K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/8W,90.9K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,90.9K ,1%,50PPM,S/.001%,BULK - RNC55H9092FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,90.9K ,1%,50PPM,S/.001%,BULK
RNC55H9092FSB14
MF,1/8W,90.9K ,1%,50PPM,S/.001%,BULK RNC55H9092FSB14
MF,1/8W,90.9K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,90.9K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H9092FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9092FSB14-ND
Through Hole Resistors RNC55H9092FSB14-ND
90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9092FSB14 RNC55H9092FSB14-ND
Product Name MF,1/8W,90.9K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details