Vishay Intertechnology, Inc. RES 90K OHM 1/8W .1% AXIAL RNC55H9002BSB14

Description
RES 90Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 90Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90K OHM 1/8W .1% AXIAL - RNC55H9002BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90K OHM 1/8W .1% AXIAL
RNC55H9002BSB14
RES 90K OHM 1/8W .1% AXIAL RNC55H9002BSB14
RES 90Kohm 1/8W .1% AXIAL

RES 90Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9002BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9002BSB14-ND
Through Hole Resistors RNC55H9002BSB14-ND
90 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9002BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9002BSB14
Through Hole Resistors RNC55H9002BSB14
RES 90K OHM 1/8W .1% AXIAL

RES 90K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9002BSB14 RNC55H9002BSB14-ND RNC55H9002BSB14
Product Name RES 90K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 90000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details