Vishay Intertechnology, Inc. RES 89.8 OHM 1/8W .1% AXIAL RNC55H89R8BRB14

Description
RES 89.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 89.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89.8 OHM 1/8W .1% AXIAL - RNC55H89R8BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8 OHM 1/8W .1% AXIAL
RNC55H89R8BRB14
RES 89.8 OHM 1/8W .1% AXIAL RNC55H89R8BRB14
RES 89.8ohm 1/8W .1% AXIAL

RES 89.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H89R8BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H89R8BRB14-ND
Through Hole Resistors RNC55H89R8BRB14-ND
89.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

89.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H89R8BRB14 RNC55H89R8BRB14-ND
Product Name RES 89.8 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 89.8 ohms 89.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details