Vishay Intertechnology, Inc. RES 89.8K OHM 1/8W .1% AXIAL RNC55H8982BSRSL

Description
RES 89.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 89.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89.8K OHM 1/8W .1% AXIAL - RNC55H8982BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8K OHM 1/8W .1% AXIAL
RNC55H8982BSRSL
RES 89.8K OHM 1/8W .1% AXIAL RNC55H8982BSRSL
RES 89.8Kohm 1/8W .1% AXIAL

RES 89.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8982BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8982BSRSL-ND
Through Hole Resistors RNC55H8982BSRSL-ND
89.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

89.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8982BSRSL RNC55H8982BSRSL-ND
Product Name RES 89.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 89800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details