Vishay Intertechnology, Inc. RES 898 OHM 1/8W 1% AXIAL RNC55H8980FRBSL

Description
RES 898ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 898ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898 OHM 1/8W 1% AXIAL - RNC55H8980FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 1/8W 1% AXIAL
RNC55H8980FRBSL
RES 898 OHM 1/8W 1% AXIAL RNC55H8980FRBSL
RES 898ohm 1/8W 1% AXIAL

RES 898ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8980FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8980FRBSL-ND
Through Hole Resistors RNC55H8980FRBSL-ND
898 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

898 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8980FRBSL RNC55H8980FRBSL-ND
Product Name RES 898 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898 ohms 898 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details