Vishay Intertechnology, Inc. Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC55H8980DPRE765

Description
Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55H8980DPRE765 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55H8980DPRE765
Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC55H8980DPRE765
Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H8980DPRE765TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H8980DPRE765TR-ND
Through Hole Resistors 541-RNC55H8980DPRE765TR-ND
898 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

898 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8980DPRE765 541-RNC55H8980DPRE765TR-ND
Product Name Res Metal Film 898 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.1000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details