Vishay Intertechnology, Inc. RES 898 OHM 1/8W .1% AXIAL RNC55H8980BSBSL

Description
RES 898ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 898ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898 OHM 1/8W .1% AXIAL - RNC55H8980BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 1/8W .1% AXIAL
RNC55H8980BSBSL
RES 898 OHM 1/8W .1% AXIAL RNC55H8980BSBSL
RES 898ohm 1/8W .1% AXIAL

RES 898ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8980BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8980BSBSL-ND
Through Hole Resistors RNC55H8980BSBSL-ND
898 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

898 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8980BSBSL RNC55H8980BSBSL-ND
Product Name RES 898 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898 ohms 898 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details