Vishay Intertechnology, Inc. Through Hole Resistors RNC55H8872FSB14

Description
88.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
88.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H8872FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8872FSB14-ND
Through Hole Resistors RNC55H8872FSB14-ND
88.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,88.7K ,1%,50PPM,S/.001%,BULK - RNC55H8872FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,88.7K ,1%,50PPM,S/.001%,BULK
RNC55H8872FSB14
MF,1/8W,88.7K ,1%,50PPM,S/.001%,BULK RNC55H8872FSB14
MF,1/8W,88.7K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,88.7K ,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H8872FSB14-ND RNC55H8872FSB14
Product Name Through Hole Resistors MF,1/8W,88.7K ,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details