Vishay Intertechnology, Inc. RES 88.7K OHM 1/8W .5% AXIAL RNC55H8872DSRSL

Description
RES 88.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/8W .5% AXIAL - RNC55H8872DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/8W .5% AXIAL
RNC55H8872DSRSL
RES 88.7K OHM 1/8W .5% AXIAL RNC55H8872DSRSL
RES 88.7Kohm 1/8W .5% AXIAL

RES 88.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8872DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8872DSRSL-ND
Through Hole Resistors RNC55H8872DSRSL-ND
88.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8872DSRSL RNC55H8872DSRSL-ND
Product Name RES 88.7K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers