Vishay Intertechnology, Inc. RES 8.87K OHM 1/8W 1% AXIAL RNC55H8871FRRSL

Description
RES 8.87Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/8W 1% AXIAL - RNC55H8871FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/8W 1% AXIAL
RNC55H8871FRRSL
RES 8.87K OHM 1/8W 1% AXIAL RNC55H8871FRRSL
RES 8.87Kohm 1/8W 1% AXIAL

RES 8.87Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8871FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8871FRRSL-ND
Through Hole Resistors RNC55H8871FRRSL-ND
8.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H8871FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8871FRRSL
Through Hole Resistors RNC55H8871FRRSL
RES 8.87K OHM 1/8W 1% AXIAL

RES 8.87K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H8871FRRSL RNC55H8871FRRSL-ND RNC55H8871FRRSL
Product Name RES 8.87K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details