Vishay Intertechnology, Inc. RES 87.6K OHM 1/8W .5% AXIAL RNC55H8762DSRSL

Description
RES 87.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 87.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6K OHM 1/8W .5% AXIAL - RNC55H8762DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6K OHM 1/8W .5% AXIAL
RNC55H8762DSRSL
RES 87.6K OHM 1/8W .5% AXIAL RNC55H8762DSRSL
RES 87.6Kohm 1/8W .5% AXIAL

RES 87.6Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8762DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8762DSRSL-ND
Through Hole Resistors RNC55H8762DSRSL-ND
87.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

87.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8762DSRSL RNC55H8762DSRSL-ND
Product Name RES 87.6K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details