Vishay Intertechnology, Inc. RES 87.6K OHM 1/8W .5% AXIAL RNC55H8762DSB14

Description
RES 87.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 87.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6K OHM 1/8W .5% AXIAL - RNC55H8762DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6K OHM 1/8W .5% AXIAL
RNC55H8762DSB14
RES 87.6K OHM 1/8W .5% AXIAL RNC55H8762DSB14
RES 87.6Kohm 1/8W .5% AXIAL

RES 87.6Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8762DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8762DSB14-ND
Through Hole Resistors RNC55H8762DSB14-ND
87.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

87.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8762DSB14 RNC55H8762DSB14-ND
Product Name RES 87.6K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers