Vishay Intertechnology, Inc. RES 8.76K OHM 1/8W .1% AXIAL RNC55H8761BSRE6

Description
RES 8.76Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.76Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.76K OHM 1/8W .1% AXIAL - RNC55H8761BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.76K OHM 1/8W .1% AXIAL
RNC55H8761BSRE6
RES 8.76K OHM 1/8W .1% AXIAL RNC55H8761BSRE6
RES 8.76Kohm 1/8W .1% AXIAL

RES 8.76Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8761BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8761BSRE6-ND
Through Hole Resistors RNC55H8761BSRE6-ND
8.76 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.76 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8761BSRE6 RNC55H8761BSRE6-ND
Product Name RES 8.76K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details