Vishay Intertechnology, Inc. RES 876 OHM 1/8W .1% AXIAL RNC55H8760BSRSL

Description
RES 876ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 876ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 876 OHM 1/8W .1% AXIAL - RNC55H8760BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 876 OHM 1/8W .1% AXIAL
RNC55H8760BSRSL
RES 876 OHM 1/8W .1% AXIAL RNC55H8760BSRSL
RES 876ohm 1/8W .1% AXIAL

RES 876ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8760BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8760BSRSL-ND
Through Hole Resistors RNC55H8760BSRSL-ND
876 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

876 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8760BSRSL RNC55H8760BSRSL-ND
Product Name RES 876 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 876 ohms 876 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details