Vishay Intertechnology, Inc. MF,1/8W,876 ,.1%,50PPM,S/.001%,T/R RNC55H8760BSRE6

Description
MF,1/8W,876 ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/8W,876 ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,876 ,.1%,50PPM,S/.001%,T/R - RNC55H8760BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,876 ,.1%,50PPM,S/.001%,T/R
RNC55H8760BSRE6
MF,1/8W,876 ,.1%,50PPM,S/.001%,T/R RNC55H8760BSRE6
MF,1/8W,876 ,.1%,50PPM,S/.001%,T /R

MF,1/8W,876 ,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H8760BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8760BSRE6-ND
Through Hole Resistors RNC55H8760BSRE6-ND
876 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

876 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8760BSRE6 RNC55H8760BSRE6-ND
Product Name MF,1/8W,876 ,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details