Vishay Intertechnology, Inc. Res Metal Film 8.66K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC55H8661FPRE8

Description
Res Metal Film 8.66K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 8.66K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 8.66K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55H8661FPRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.66K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55H8661FPRE8
Res Metal Film 8.66K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC55H8661FPRE8
Res Metal Film 8.66K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 8.66K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H8661FPRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H8661FPRE8TR-ND
Through Hole Resistors 541-RNC55H8661FPRE8TR-ND
8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8661FPRE8 541-RNC55H8661FPRE8TR-ND
Product Name Res Metal Film 8.66K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details