Vishay Intertechnology, Inc. RES 8.66K OHM 1/8W .5% AXIAL RNC55H8661DRBSL

Description
RES 8.66Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/8W .5% AXIAL - RNC55H8661DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/8W .5% AXIAL
RNC55H8661DRBSL
RES 8.66K OHM 1/8W .5% AXIAL RNC55H8661DRBSL
RES 8.66Kohm 1/8W .5% AXIAL

RES 8.66Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8661DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8661DRBSL-ND
Through Hole Resistors RNC55H8661DRBSL-ND
8.66 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.66 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8661DRBSL RNC55H8661DRBSL-ND
Product Name RES 8.66K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details