Vishay Intertechnology, Inc. RES 8.66K OHM 1/8W .1% AXIAL RNC55H8661BSRSL

Description
RES 8.66Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/8W .1% AXIAL - RNC55H8661BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/8W .1% AXIAL
RNC55H8661BSRSL
RES 8.66K OHM 1/8W .1% AXIAL RNC55H8661BSRSL
RES 8.66Kohm 1/8W .1% AXIAL

RES 8.66Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8661BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8661BSRSL-ND
Through Hole Resistors RNC55H8661BSRSL-ND
8.66 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.66 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8661BSRSL RNC55H8661BSRSL-ND
Product Name RES 8.66K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details