Vishay Intertechnology, Inc. MF,1/8W,866,1%,50PPM,S/.001%,T/R RNC55H8660FSRE6

Description
MF,1/8W,866,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,866,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,866,1%,50PPM,S/.001%,T/R - RNC55H8660FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,866,1%,50PPM,S/.001%,T/R
RNC55H8660FSRE6
MF,1/8W,866,1%,50PPM,S/.001%,T/R RNC55H8660FSRE6
MF,1/8W,866,1%,50PPM ,S/.001%,T/R

MF,1/8W,866,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H8660FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8660FSRE6-ND
Through Hole Resistors RNC55H8660FSRE6-ND
866 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

866 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8660FSRE6 RNC55H8660FSRE6-ND
Product Name MF,1/8W,866,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details