Vishay Intertechnology, Inc. RES 866 OHM 1/8W .5% AXIAL RNC55H8660DSRSL

Description
RES 866ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/8W .5% AXIAL - RNC55H8660DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/8W .5% AXIAL
RNC55H8660DSRSL
RES 866 OHM 1/8W .5% AXIAL RNC55H8660DSRSL
RES 866ohm 1/8W .5% AXIAL

RES 866ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8660DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8660DSRSL-ND
Through Hole Resistors RNC55H8660DSRSL-ND
866 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

866 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8660DSRSL RNC55H8660DSRSL-ND
Product Name RES 866 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details