Vishay Intertechnology, Inc. Res Metal Film 866 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H8660DSRE5

Description
Res Metal Film 866 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 866 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 866 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H8660DSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 866 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H8660DSRE5
Res Metal Film 866 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H8660DSRE5
Res Metal Film 866 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 866 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H8660DSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H8660DSRE5TR-ND
Through Hole Resistors 541-RNC55H8660DSRE5TR-ND
866 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

866 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8660DSRE5 541-RNC55H8660DSRE5TR-ND
Product Name Res Metal Film 866 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details