Vishay Precision Group RES 85.6K OHM 1/8W .5% AXIAL RNC55H8562DRRE6

Description
RES 85.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 85.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.6K OHM 1/8W .5% AXIAL - RNC55H8562DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.6K OHM 1/8W .5% AXIAL
RNC55H8562DRRE6
RES 85.6K OHM 1/8W .5% AXIAL RNC55H8562DRRE6
RES 85.6Kohm 1/8W .5% AXIAL

RES 85.6Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8562DRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8562DRRE6-ND
Through Hole Resistors RNC55H8562DRRE6-ND
85.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

85.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res,metal Film,85.6Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M9426 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,85.6Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M9426
Res,metal Film,85.6Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M9426
RES,Metal Film,85.6KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

RES,Metal Film,85.6KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H8562DRRE6 RNC55H8562DRRE6-ND 07M9426
Product Name RES 85.6K OHM 1/8W .5% AXIAL Through Hole Resistors Res,metal Film,85.6Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers