Vishay Intertechnology, Inc. RES 8.54K OHM 1/8W .1% AXIAL RNC55H8541BSB14

Description
RES 8.54Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.54Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.54K OHM 1/8W .1% AXIAL - RNC55H8541BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.54K OHM 1/8W .1% AXIAL
RNC55H8541BSB14
RES 8.54K OHM 1/8W .1% AXIAL RNC55H8541BSB14
RES 8.54Kohm 1/8W .1% AXIAL

RES 8.54Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8541BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8541BSB14-ND
Through Hole Resistors RNC55H8541BSB14-ND
8.54 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.54 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1185980-RNC55H8541BSB14
Resistors - Through Hole Resistors 1185980-RNC55H8541BSB14
Win Source Part Number: 1185980-RNC55H8541BS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 8.54 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC55H8541BSB14-MIL Base Product Number: RNC55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1185980-RNC55H8541BSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/01, RNC55
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 8.54 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC55H8541BSB14-MIL
Base Product Number: RNC55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
8W Resistor - 53-RNC55H8541BSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 8.54K OHM 1/8W .1% AXIAL Product overview: RNC55H8541BSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H8541BSB14 can be used for catalog matching and distributor lookup.

RES 8.54K OHM 1/8W .1% AXIAL Product overview: RNC55H8541BSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H8541BSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RNC55H8541BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8541BSB14
Through Hole Resistors RNC55H8541BSB14
RES 8.54K OHM 1/8W .1% AXIAL

RES 8.54K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RNC55H8541BSB14 RNC55H8541BSB14-ND 1185980-RNC55H8541BSB14 53-RNC55H8541BSB14 RNC55H8541BSB14
Product Name RES 8.54K OHM 1/8W .1% AXIAL Through Hole Resistors Resistors - Through Hole Resistors 8W Resistor Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial Axial ThroughHole
Resistance Range 8540 ohms 8540 ohms 8540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details