Vishay Precision Group MF,1/8W,84.5K ,1%,50PPM,S/.001%,T/R RNC55H8452FSRE6

Description
MF,1/8W,84.5K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,84.5K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,84.5K ,1%,50PPM,S/.001%,T/R - RNC55H8452FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,84.5K ,1%,50PPM,S/.001%,T/R
RNC55H8452FSRE6
MF,1/8W,84.5K ,1%,50PPM,S/.001%,T/R RNC55H8452FSRE6
MF,1/8W,84.5K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,84.5K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H8452FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8452FSRE6-ND
Through Hole Resistors RNC55H8452FSRE6-ND
84.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,84.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M9397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,84.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M9397
Resistor,metal Film,84.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M9397
Resistor,Metal Film,84.5KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,84.5KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H8452FSRE6 RNC55H8452FSRE6-ND 07M9397
Product Name MF,1/8W,84.5K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,84.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details