Vishay Intertechnology, Inc. RES 84.5K OHM 1/8W 1% AXIAL RNC55H8452FSBSL

Description
RES 84.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/8W 1% AXIAL - RNC55H8452FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/8W 1% AXIAL
RNC55H8452FSBSL
RES 84.5K OHM 1/8W 1% AXIAL RNC55H8452FSBSL
RES 84.5Kohm 1/8W 1% AXIAL

RES 84.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8452FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8452FSBSL-ND
Through Hole Resistors RNC55H8452FSBSL-ND
84.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H8452FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8452FSBSL
Through Hole Resistors RNC55H8452FSBSL
RES 84.5K OHM 1/8W 1% AXIAL

RES 84.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H8452FSBSL RNC55H8452FSBSL-ND RNC55H8452FSBSL
Product Name RES 84.5K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 84500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details