Vishay Precision Group Erc-55 787K 1% T-2 Rnc55H7873Fr Bsl Vishay RNC55H7873FRBSL

Description
ERC-55 787K 1% T-2 RNC55H7873FR BSL
Description
ERC-55 787K 1% T-2 RNC55H7873FR BSL

Suppliers

Company
Product
Description
Supplier Links
Erc-55 787K 1% T-2 Rnc55H7873Fr Bsl Vishay - 02Y1571 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 787K 1% T-2 Rnc55H7873Fr Bsl Vishay
02Y1571
Erc-55 787K 1% T-2 Rnc55H7873Fr Bsl Vishay 02Y1571
ERC-55 787K 1% T-2 RNC55H7873FR BSL

ERC-55 787K 1% T-2 RNC55H7873FR BSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02Y1571
Product Name Erc-55 787K 1% T-2 Rnc55H7873Fr Bsl Vishay
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to UHF Male, Adapter - SALE-9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N (F) St. Connector for RG58 Cable - ET-NFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details