Vishay Intertechnology, Inc. RES 768 OHM 1/8W 1% AXIAL RNC55H7680FSRSL

Description
RES 768ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/8W 1% AXIAL - RNC55H7680FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/8W 1% AXIAL
RNC55H7680FSRSL
RES 768 OHM 1/8W 1% AXIAL RNC55H7680FSRSL
RES 768ohm 1/8W 1% AXIAL

RES 768ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7680FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7680FSRSL-ND
Through Hole Resistors RNC55H7680FSRSL-ND
768 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H7680FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H7680FSRSL
Through Hole Resistors RNC55H7680FSRSL
RES 768 OHM 1/8W 1% AXIAL

RES 768 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H7680FSRSL RNC55H7680FSRSL-ND RNC55H7680FSRSL
Product Name RES 768 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers