Vishay Intertechnology, Inc. MF,1/8W,768,1%,50PPM,S/.001%,T/R RNC55H7680FSR36

Description
MF,1/8W,768,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,768,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,768,1%,50PPM,S/.001%,T/R - RNC55H7680FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,768,1%,50PPM,S/.001%,T/R
RNC55H7680FSR36
MF,1/8W,768,1%,50PPM,S/.001%,T/R RNC55H7680FSR36
MF,1/8W,768,1%,50PPM ,S/.001%,T/R

MF,1/8W,768,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H7680FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7680FSR36-ND
Through Hole Resistors RNC55H7680FSR36-ND
768 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7680FSR36 RNC55H7680FSR36-ND
Product Name MF,1/8W,768,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details