Vishay Intertechnology, Inc. RES 768 OHM 1/8W 1% AXIAL RNC55H7680FRBSL

Description
RES 768ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/8W 1% AXIAL - RNC55H7680FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/8W 1% AXIAL
RNC55H7680FRBSL
RES 768 OHM 1/8W 1% AXIAL RNC55H7680FRBSL
RES 768ohm 1/8W 1% AXIAL

RES 768ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7680FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7680FRBSL-ND
Through Hole Resistors RNC55H7680FRBSL-ND
768 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H7680FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H7680FRBSL
Through Hole Resistors RNC55H7680FRBSL
RES 768 OHM 1/8W 1% AXIAL

RES 768 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H7680FRBSL RNC55H7680FRBSL-ND RNC55H7680FRBSL
Product Name RES 768 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers