Vishay Intertechnology, Inc. RES 759K OHM 1/8W .5% AXIAL RNC55H7593DSB14

Description
RES 759Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 759Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 759K OHM 1/8W .5% AXIAL - RNC55H7593DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 759K OHM 1/8W .5% AXIAL
RNC55H7593DSB14
RES 759K OHM 1/8W .5% AXIAL RNC55H7593DSB14
RES 759Kohm 1/8W .5% AXIAL

RES 759Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7593DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7593DSB14-ND
Through Hole Resistors RNC55H7593DSB14-ND
759 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

759 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7593DSB14 RNC55H7593DSB14-ND
Product Name RES 759K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 759000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details