Vishay Intertechnology, Inc. RES 75.9K OHM 1/8W .5% AXIAL RNC55H7592DSBSL

Description
RES 75.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 75.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.9K OHM 1/8W .5% AXIAL - RNC55H7592DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.9K OHM 1/8W .5% AXIAL
RNC55H7592DSBSL
RES 75.9K OHM 1/8W .5% AXIAL RNC55H7592DSBSL
RES 75.9Kohm 1/8W .5% AXIAL

RES 75.9Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7592DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7592DSBSL-ND
Through Hole Resistors RNC55H7592DSBSL-ND
75.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7592DSBSL RNC55H7592DSBSL-ND
Product Name RES 75.9K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details