Vishay Intertechnology, Inc. Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H7592DRRE8

Description
Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55H7592DRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55H7592DRRE8
Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H7592DRRE8
Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H7592DRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H7592DRRE8TR-ND
Through Hole Resistors 541-RNC55H7592DRRE8TR-ND
75.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7592DRRE8 541-RNC55H7592DRRE8TR-ND
Product Name Res Metal Film 75.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers