Vishay Intertechnology, Inc. RES 7.59K OHM 1/8W .1% AXIAL RNC55H7591BSRSL

Description
RES 7.59Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.59Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.59K OHM 1/8W .1% AXIAL - RNC55H7591BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.59K OHM 1/8W .1% AXIAL
RNC55H7591BSRSL
RES 7.59K OHM 1/8W .1% AXIAL RNC55H7591BSRSL
RES 7.59Kohm 1/8W .1% AXIAL

RES 7.59Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7591BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7591BSRSL-ND
Through Hole Resistors RNC55H7591BSRSL-ND
7.59 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.59 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7591BSRSL RNC55H7591BSRSL-ND
Product Name RES 7.59K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details