Vishay Intertechnology, Inc. RES 751 OHM 1/8W 1% AXIAL RNC55H7510FSB14

Description
RES 751ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 751ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 751 OHM 1/8W 1% AXIAL - RNC55H7510FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 751 OHM 1/8W 1% AXIAL
RNC55H7510FSB14
RES 751 OHM 1/8W 1% AXIAL RNC55H7510FSB14
RES 751ohm 1/8W 1% AXIAL

RES 751ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7510FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7510FSB14-ND
Through Hole Resistors RNC55H7510FSB14-ND
751 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

751 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7510FSB14 RNC55H7510FSB14-ND
Product Name RES 751 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 751 ohms 751 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details