Vishay Intertechnology, Inc. Through Hole Resistors RNC55H7502FMBSL

Description
75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H7502FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7502FMBSL-ND
Through Hole Resistors RNC55H7502FMBSL-ND
75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 75K OHM 1/8W 1% AXIAL - RNC55H7502FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/8W 1% AXIAL
RNC55H7502FMBSL
RES 75K OHM 1/8W 1% AXIAL RNC55H7502FMBSL
RES 75Kohm 1/8W 1% AXIAL

RES 75Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7502FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H7502FMBSL
Through Hole Resistors RNC55H7502FMBSL
RES 75K OHM 1/8W 1% AXIAL

RES 75K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H7502FMBSL-ND RNC55H7502FMBSL RNC55H7502FMBSL
Product Name Through Hole Resistors RES 75K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers