Vishay Intertechnology, Inc. Through Hole Resistors - RNC55H7501FSRE6 RNC55H7501FSRE6

Description
Manufacturer: Vishay Dale Win Source Part Number: 793323-RNC55H7501FSR E6 Series: Military, MIL-PRF-55182/01, RNC55 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 7.5k Composition: Metal Film Number of Terminations: 2 Family Name: ERC Categories: Resistors Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RC55Y-7K5FI CECC 40101-004JY; RN55D7501F; RNC55H7501FSBSL65; RNC55H7501FSB1465 ; Introduction Date: June 20, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 793323-RNC55H7501FSR E6 Series: Military, MIL-PRF-55182/01, RNC55 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 7.5k Composition: Metal Film Number of Terminations: 2 Family Name: ERC Categories: Resistors Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RC55Y-7K5FI CECC 40101-004JY; RN55D7501F; RNC55H7501FSBSL65; RNC55H7501FSB1465 ; Introduction Date: June 20, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RNC55H7501FSRE6
793323-RNC55H7501FSRE6
Through Hole Resistors - RNC55H7501FSRE6 793323-RNC55H7501FSRE6
Manufacturer: Vishay Dale Win Source Part Number: 793323-RNC55H7501FSR E6 Series: Military, MIL-PRF-55182/01, RNC55 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 7.5k Composition: Metal Film Number of Terminations: 2 Family Name: ERC Categories: Resistors Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RC55Y-7K5FI CECC 40101-004JY; RN55D7501F; RNC55H7501FSBSL65; RNC55H7501FSB1465 ; Introduction Date: June 20, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 793323-RNC55H7501FSRE6
Series: Military, MIL-PRF-55182/01, RNC55
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Features: Military, Moisture Resistant, Weldable
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 7.5k
Composition: Metal Film
Number of Terminations: 2
Family Name: ERC
Categories: Resistors
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RC55Y-7K5FI CECC 40101-004JY; RN55D7501F; RNC55H7501FSBSL65; RNC55H7501FSB1465 ;
Introduction Date: June 20, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MF,1/8W,7.50K ,1%,50PPM,S/.001%,T/R - RNC55H7501FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,7.50K ,1%,50PPM,S/.001%,T/R
RNC55H7501FSRE6
MF,1/8W,7.50K ,1%,50PPM,S/.001%,T/R RNC55H7501FSRE6
MF,1/8W,7.50K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,7.50K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H7501FSRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H7501FSRE6CT-ND
Through Hole Resistors 541-RNC55H7501FSRE6CT-ND
7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RNC55H7501FSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H7501FSRE6TR-ND
Through Hole Resistors 541-RNC55H7501FSRE6TR-ND
7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
0.1W 10W Resistor - 53-RNC55H7501FSRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 10W Resistor
53-RNC55H7501FSRE6
0.1W 10W Resistor 53-RNC55H7501FSRE6
Res Metal Film 7.5K Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H7501FSRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H7501FSRE6 can be used for catalog matching and distributor lookup.

Res Metal Film 7.5K Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H7501FSRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H7501FSRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Film 7.5K Ohm 1% 0.125W(1/8W) ±50ppm/C 0.001% Epoxy AXL T/R - 873-RNC55H7501FSRE6 - Utmel Electronic Limited
Hong Kong, China
Res Metal Film 7.5K Ohm 1% 0.125W(1/8W) ±50ppm/C 0.001% Epoxy AXL T/R
873-RNC55H7501FSRE6
Res Metal Film 7.5K Ohm 1% 0.125W(1/8W) ±50ppm/C 0.001% Epoxy AXL T/R 873-RNC55H7501FSRE6
Res Metal Film 7.5K Ohm 1% 0.125W(1/8W) ±50ppm/C 0.001% Epoxy AXL T/R

Res Metal Film 7.5K Ohm 1% 0.125W(1/8W) ±50ppm/C 0.001% Epoxy AXL T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 793323-RNC55H7501FSRE6 RNC55H7501FSRE6 541-RNC55H7501FSRE6CT-ND 53-RNC55H7501FSRE6 873-RNC55H7501FSRE6
Product Name Through Hole Resistors - RNC55H7501FSRE6 MF,1/8W,7.50K ,1%,50PPM,S/.001%,T/R Through Hole Resistors 0.1W 10W Resistor Res Metal Film 7.5K Ohm 1% 0.125W(1/8W) ±50ppm/C 0.001% Epoxy AXL T/R
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm; Metal Film
Resistance Range 7500 ohms 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details