750 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 750 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RNC55H7500FSRE565TR-ND | RNC55H7500FSRE565 |
| Product Name | Through Hole Resistors | Res Metal Film 750 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 750 ohms |