Vishay Intertechnology, Inc. RES 750 OHM 1/8W 1% AXIAL RNC55H7500FMBSL

Description
RES 750ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/8W 1% AXIAL - RNC55H7500FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/8W 1% AXIAL
RNC55H7500FMBSL
RES 750 OHM 1/8W 1% AXIAL RNC55H7500FMBSL
RES 750ohm 1/8W 1% AXIAL

RES 750ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7500FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7500FMBSL-ND
Through Hole Resistors RNC55H7500FMBSL-ND
750 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H7500FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H7500FMBSL
Through Hole Resistors RNC55H7500FMBSL
RES 750 OHM 1/8W 1% AXIAL

RES 750 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H7500FMBSL RNC55H7500FMBSL-ND RNC55H7500FMBSL
Product Name RES 750 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details