Vishay Intertechnology, Inc. RES 750 OHM 1/8W .5% AXIAL RNC55H7500DSRSL

Description
RES 750ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/8W .5% AXIAL - RNC55H7500DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/8W .5% AXIAL
RNC55H7500DSRSL
RES 750 OHM 1/8W .5% AXIAL RNC55H7500DSRSL
RES 750ohm 1/8W .5% AXIAL

RES 750ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7500DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7500DSRSL-ND
Through Hole Resistors RNC55H7500DSRSL-ND
750 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7500DSRSL RNC55H7500DSRSL-ND
Product Name RES 750 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details