Vishay Intertechnology, Inc. RES 74.1K OHM 1/8W .5% AXIAL RNC55H7412DRBSL

Description
RES 74.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 74.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.1K OHM 1/8W .5% AXIAL - RNC55H7412DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.1K OHM 1/8W .5% AXIAL
RNC55H7412DRBSL
RES 74.1K OHM 1/8W .5% AXIAL RNC55H7412DRBSL
RES 74.1Kohm 1/8W .5% AXIAL

RES 74.1Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7412DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7412DRBSL-ND
Through Hole Resistors RNC55H7412DRBSL-ND
74.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

74.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7412DRBSL RNC55H7412DRBSL-ND
Product Name RES 74.1K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 74100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details